Jergens, Inc. SP2000™ Side-Pull Hoist Rings 47585

Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP2000™ Side-Pull Hoist Rings - 47585 - Jergens, Inc.
Cleveland, OH, United States
SP2000™ Side-Pull Hoist Rings
47585
SP2000™ Side-Pull Hoist Rings 47585
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications.
Note(s):

  • The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47585
Product Name SP2000™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Thread Size M20 x 2.5
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47537 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/4-7 In
View Details
Forged Center-Pull Hoist Rings - 23975 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23321 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47915LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 3/4-10 In
View Details