American Drill Bushing Company Hoist Rings, Load Capacity - 26689.3 N | 6000 lbf, SHR-34010

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 26689.3 N | 6000 lbf, - SHR-34010 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 26689.3 N | 6000 lbf,
SHR-34010
Hoist Rings, Load Capacity - 26689.3 N | 6000 lbf, SHR-34010
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34010
Product Name Hoist Rings, Load Capacity - 26689.3 N | 6000 lbf,
Thread Size 1/2-13; 5/8-11; 3/4-10
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016690 - 42151016690 - Certex UK
Specs
Features Swivel
Weight 37.04 lbs (16.8 kg)
View Details
Shackles - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24452NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M10 x 1.5
Maximum Load 0.4961 tons (0.4501 metric tons)
View Details
Heavy Duty® Hoist Ring - 33516 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details