Jergens, Inc. Side Swivel Lifting Rings 47803

Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote
Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Side Swivel Lifting Ring, part number 47803, is designed for OEM applications, providing a safe alternative to traditional eyebolts in commercial, military, and industrial lifting scenarios. It features a load capacity of 2,500 lbs and is constructed from alloy steel, ensuring durability and strength. The lifting ring allows for a full 360° swivel and 180° pivot action, enhancing maneuverability during lifting operations. It is magnetic particle inspected for quality assurance and operates effectively within a temperature range of -20°F (-28°C) to 400°F (204°C). The product is made in the USA and adheres to a 5:1 strength factor, making it suitable for demanding lifting tasks.

Datasheet Summary
Powered by GS/AI

The Jergens Side Swivel Lifting Ring, part number 47803, is designed for OEM applications, providing a safe alternative to traditional eyebolts in commercial, military, and industrial lifting scenarios. It features a load capacity of 2,500 lbs and is constructed from alloy steel, ensuring durability and strength. The lifting ring allows for a full 360° swivel and 180° pivot action, enhancing maneuverability during lifting operations. It is magnetic particle inspected for quality assurance and operates effectively within a temperature range of -20°F (-28°C) to 400°F (204°C). The product is made in the USA and adheres to a 5:1 strength factor, making it suitable for demanding lifting tasks.

Suppliers

Company
Product
Description
Supplier Links
Side Swivel Lifting Rings - 47803 - Jergens, Inc.
Cleveland, OH, United States
Side Swivel Lifting Rings
47803
Side Swivel Lifting Rings 47803
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.
Features, Benefits, & Product Specifications:

  • Material & Finish: Alloy Steel, Black Oxide
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Unique 3-piece design
  • OEM pricing
  • Magnetic Particle Inspected: ASTM E1444
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47803
Product Name Side Swivel Lifting Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23514-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24463 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M36 x 4.0
Maximum Load 12.13 tons (11 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24412NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47319 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 2-4 1/2 In
View Details