American Drill Bushing Company Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-33515

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - 81.3 Nm | 60.0 lb-ft - SHR-33515 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - 81.3 Nm | 60.0 lb-ft
SHR-33515
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-33515
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33515
Product Name Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - 81.3 Nm | 60.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1/2-13
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 0.363 - 42151016887 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 0.4001 tons (0.3630 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47589 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M48 x 5
View Details