American Drill Bushing Company Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-33424

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft - SHR-33424 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft
SHR-33424
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-33424
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33424
Product Name Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 135.6 Nm | 100.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1-1/2-6
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 6.30 - 4215TSRM30 - Certex UK
Specs
Features Swivel
Maximum Load 6.94 tons (6.3 metric tons)
Weight 6.62 lbs (3 kg)
View Details
Shackles - 2340859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Zinc Plated
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23911-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details