Te-Co, Inc. Metric Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. AK47124

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. - AK47124 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs.
AK47124
Metric Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. AK47124
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47124
Product Name Metric Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs.
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM18 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 3123516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24466 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M48 x 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M33 x 3.50 x 55mm Thread, Rated Load: 7000 kgs. - AK56960 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 7.72 tons (7 metric tons)
View Details