American Drill Bushing Company Hoist Ring SHR-24020

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M120X 2.5 Thread. 2200 Kilogram Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M120X 2.5 Thread. 2200 Kilogram Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-24020 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-24020
Hoist Ring SHR-24020
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M120X 2.5 Thread. 2200 Kilogram Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Safety Engineered Hoist Ring. M120X 2.5 Thread. 2200 Kilogram Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-24020
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M20 x 2.5
Maximum Load 2.43 tons (2.2 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Side-Pull Hoist Rings - 47313 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016602 - 42151016602 - Certex UK
Specs
Features Swivel
Weight 0.3749 lbs (0.1700 kg)
View Details
SS Safety Engineered Hoist Ring - 29832 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details