American Drill Bushing Company Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-23329

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 135.6 Nm | 100.0 lb-ft - SHR-23329 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 135.6 Nm | 100.0 lb-ft
SHR-23329
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-23329
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23329
Product Name Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 135.6 Nm | 100.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/4-10
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47923 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M20
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016679 - 42151016679 - Certex UK
Specs
Features Swivel
Weight 14.4 lbs (6.53 kg)
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Side Pull Hoist Rings -  - DME Company
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details