American Drill Bushing Company Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-23202

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft - SHR-23202 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
SHR-23202
Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-23202
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23202
Product Name Hoist Rings, Load Capacity - 106757.3 N | 24000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1-1/2-6
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016635 - 42151016635 - Certex UK
Specs
Features Swivel
Weight 2.45 lbs (1.11 kg)
View Details
Shackles - 3799286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Forged Center-Pull Hoist Rings - 23965 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Safety Engineered Hoist Ring - 23319 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details