An enhancement of the well established RBS series with an up to 30% increment of the WLL!
The two points of attachment facilitate an even and optimal force distribution into the work piece and thus, usage of thinner base plates is possible.
A forged, pink coated ring bracket according to EN1677-1.
The welding block is forged out of a good welding material 1.0577+N (St 52-3).
Low profile, high dynamic and static strength.
The ring is stowable and thus avoiding the hazard of tripping.
For further information refer to the product information sheet.
| RUD Chain, Inc. | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 7999019 |
| Product Name | VRBS-FIX 4 Load Ring |
| Type | Center-pull |
| Features | Pivot |
| Material | Steel |
| Maximum Load | 4.4 tons (3.99 metric tons) |