American Drill Bushing Company Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-23052

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft - SHR-23052 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
SHR-23052
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-23052
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23052
Product Name Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/16-18
Maximum Load 0.4000 tons (0.3629 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24410NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Eye Hook Crosby L-320 CN WLL ton 20 - 400302000010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 22.05 tons (20 metric tons)
View Details
Shackles - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details