ADB® Heavy Duty® Road Plate Hoist Ring 36675

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Road Plate Hoist Ring - 36675 - ADB®
Valdosta, GA, USA
Heavy Duty® Road Plate Hoist Ring
36675
Heavy Duty® Road Plate Hoist Ring 36675
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi

Range of Movement: Pivots 180°/Swivels 360°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36675
Product Name Heavy Duty® Road Plate Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 1 1/2-6 x 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 2.50 - 4215TSRM20 - Certex UK
Specs
Features Swivel
Maximum Load 2.76 tons (2.5 metric tons)
Weight 2.65 lbs (1.2 kg)
View Details
Shackles - 1512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47923LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M20 x 2.5
View Details
Safety Engineered Hoist Ring - 23200 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details