American Drill Bushing Company Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-23051

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft - SHR-23051 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
SHR-23051
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-23051
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23051
Product Name Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/16-18
Maximum Load 0.4000 tons (0.3629 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 6.3 - 60971036045 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24400 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/4-20 In
Maximum Load 0.2750 tons (0.2495 metric tons)
View Details