American Drill Bushing Company Hoist Ring SHR-23009

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-23009 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-23009
Hoist Ring SHR-23009
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23009
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/4-10
Maximum Load 2.5 tons (2.27 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 193045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
SP2000™ Side-Pull Hoist Rings - 47581 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details
Triple Swivel Ring Codipro TSR. WLL ton 3.00 - 4215TSRM22 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 6.17 lbs (2.8 kg)
View Details
Tuff Forged™ Swivel Hoist Ring: 3/8-16 x 1/2 Thread, Rated Load: 1000 lbs. - AK56106 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details