American Casting & Manufacturing Corp. Printed Nylon Cable Ties BT2S-PRT

Description
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Length 8" Model # BT2S Material Nylon Breaking Strength 50 lbs (22.7 kg) Box Dimensions 13" x 5" x 8" / 4 lbs per carton Packaging 100 per bag, 1000 seals per carton
Description
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Length 8" Model # BT2S Material Nylon Breaking Strength 50 lbs (22.7 kg) Box Dimensions 13" x 5" x 8" / 4 lbs per carton Packaging 100 per bag, 1000 seals per carton

Suppliers

Company
Product
Description
Supplier Links
Printed Nylon Cable Ties - BT2S-PRT - American Casting & Manufacturing Corp.
Plainview, NY, USA
Printed Nylon Cable Ties
BT2S-PRT
Printed Nylon Cable Ties BT2S-PRT
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Length 8" Model # BT2S Material Nylon Breaking Strength 50 lbs (22.7 kg) Box Dimensions 13" x 5" x 8" / 4 lbs per carton Packaging 100 per bag, 1000 seals per carton

American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight.

CUSTOM PRINTING

Available with 17 spaces of text and 7 digit consecutive numbers

COLORS

Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request.

Length8"
Model #BT2S
MaterialNylon
Breaking Strength50 lbs (22.7 kg)
Box Dimensions13" x 5" x 8" / 4 lbs per carton
Packaging100 per bag, 1000 seals per carton
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Cable Ties
Product Number BT2S-PRT
Product Name Printed Nylon Cable Ties
Color Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request.
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details