American Bright Optoelectronics Corporation LED Bulbs & Modules BL-HY033-TRB

Description
1206 YELLOW CLR SMT LED
Request a Quote
Description
1206 YELLOW CLR SMT LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
BL-HY033-TRB
LED Bulbs & Modules BL-HY033-TRB
1206 YELLOW CLR SMT LED

1206 YELLOW CLR SMT LED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number BL-HY033-TRB
Product Name LED Bulbs & Modules
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details