Yellow 589nm LED Indication - Discrete 2.2V 0402 (1005 Metric)
Yellow 589nm LED Indication - Discrete 2.2V 0402 (1005 Metric)
Yellow 589nm LED Indication - Discrete 2.2V 0402 (1005 Metric)
Manufacturer: American Bright Optoelectronics Corporation
Win Source Part Number: 864292-BL-HKC37A-AV-
Features: Yellow 589nm LED Indication - Discrete 2.2V 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Family Name: BL-HKC37
Categories: Optoelectronics
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
Other Part Number: BL-HKC37A-AV-TRBTR, BL-HKC37A-AV-TRBCT, BL-HKC37A-AV-TRBDKR
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | BL-HKC37A-AV-TRBDKR-ND | 864292-BL-HKC37A-AV-TRB | BL-HKC37A-AV-TRB |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - BL-HKC37A-AV-TRB | LED Bulbs & Modules |
| LED Package: | 0402 (1005 Metric) | ||
| LED Type | Yellow | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | ||
| Viewing Angle | 120 degrees |