RGB 3528 PLCC6 W/ WHITE SURFACE
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3V Green, 3.1V Blue 6-PLCC
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3V Green, 3.1V Blue 6-PLCC
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3V Green, 3.1V Blue 6-PLCC
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | BL-HJXGXBX32N | BL-HJXGXBX32NCT-ND |
| Product Name | LED Bulbs & Modules | LED Indication - Discrete |
| LED Type | White | Red; Green; Blue; Multi-Colored |
| LED Package: | 6-PLCC | |
| Peak Wavelength | 470 to 630 nm (4700 to 6300 Å) | |
| Viewing Angle | 120 degrees |