American Bright Optoelectronics Corporation LED Indication - Discrete BL-BKC3V1

Description
Yellow 586nm ~ 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 586nm ~ 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - BL-BKC3V1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
BL-BKC3V1-ND
LED Indication - Discrete BL-BKC3V1-ND
Yellow 586nm ~ 592nm LED Indication - Discrete 2V Radial

Yellow 586nm ~ 592nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number BL-BKC3V1-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers