American Bright Optoelectronics Corporation LED Bulbs & Modules BL-BKC2V4V-AT

Description
5MM YELLOW
Request a Quote Datasheet
Description
5MM YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
BL-BKC2V4V-AT
LED Bulbs & Modules BL-BKC2V4V-AT
5MM YELLOW

5MM YELLOW

Buy Now
LED Indication - Discrete - BL-BKC2V4V-AT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
BL-BKC2V4V-AT-ND
LED Indication - Discrete BL-BKC2V4V-AT-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number BL-BKC2V4V-AT BL-BKC2V4V-AT-ND
Product Name LED Bulbs & Modules LED Indication - Discrete
LED Package: 5MM Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers