American Bright Optoelectronics Corporation LED Color Lighting AB-PL3535C525-3VX3

Description
3535 1W-3W GREEN SMT LED, 525NM
Request a Quote Datasheet
Description
3535 1W-3W GREEN SMT LED, 525NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 2007-AB-PL3535C525-3VX3TR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-3W GREEN SMT LED, 525NM

3535 1W-3W GREEN SMT LED, 525NM

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL3535C525-3VX3DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-3W GREEN SMT LED, 525NM

3535 1W-3W GREEN SMT LED, 525NM

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL3535C525-3VX3CT-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-3W GREEN SMT LED, 525NM

3535 1W-3W GREEN SMT LED, 525NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL3535C525-3VX3TR-ND
Product Name LED Color Lighting
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details