American Bright Optoelectronics Corporation LED White Lighting AB-PL1717D058-3V83

Description
1717 1W-3W WHITE SMT LED, 5800K,
Request a Quote Datasheet
Description
1717 1W-3W WHITE SMT LED, 5800K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2007-AB-PL1717D058-3V83DKR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W WHITE SMT LED, 5800K,

1717 1W-3W WHITE SMT LED, 5800K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL1717D058-3V83CT-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W WHITE SMT LED, 5800K,

1717 1W-3W WHITE SMT LED, 5800K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL1717D058-3V83TR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W WHITE SMT LED, 5800K,

1717 1W-3W WHITE SMT LED, 5800K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL1717D058-3V83DKR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 5800 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
LED White Lighting - 1416-L128-4090HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details