American Bright Optoelectronics Corporation LED Color Lighting AB-PL1717C590-3VX3

Description
1717 1W-3W PC AMBER SMT LED, 590
Request a Quote Datasheet
Description
1717 1W-3W PC AMBER SMT LED, 590
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 2007-AB-PL1717C590-3VX3CT-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W PC AMBER SMT LED, 590

1717 1W-3W PC AMBER SMT LED, 590

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL1717C590-3VX3TR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W PC AMBER SMT LED, 590

1717 1W-3W PC AMBER SMT LED, 590

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL1717C590-3VX3DKR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W PC AMBER SMT LED, 590

1717 1W-3W PC AMBER SMT LED, 590

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL1717C590-3VX3CT-ND
Product Name LED Color Lighting
LED Package: 2-SMD, No Lead
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers