American Bright Optoelectronics Corporation LED Color Lighting AB-PL1717C470-3VX3

Description
1717 1W-3W BLUE SMT LED, 470NM,
Request a Quote Datasheet
Description
1717 1W-3W BLUE SMT LED, 470NM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 2007-AB-PL1717C470-3VX3DKR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W BLUE SMT LED, 470NM,

1717 1W-3W BLUE SMT LED, 470NM,

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL1717C470-3VX3CT-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W BLUE SMT LED, 470NM,

1717 1W-3W BLUE SMT LED, 470NM,

Buy Now Datasheet
LED Color Lighting - 2007-AB-PL1717C470-3VX3TR-ND - DigiKey
Thief River Falls, MN, United States
1717 1W-3W BLUE SMT LED, 470NM,

1717 1W-3W BLUE SMT LED, 470NM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL1717C470-3VX3DKR-ND
Product Name LED Color Lighting
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 475 nm (4750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details