American Bright Optoelectronics Corporation LED Bulbs & Modules AB-FA01250-19712-8A2

Description
LIGHT STRIP W/ IP20, 12V, 120LED/m, CCT
Request a Quote
Description
LIGHT STRIP W/ IP20, 12V, 120LED/m, CCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
AB-FA01250-19712-8A2
LED Bulbs & Modules AB-FA01250-19712-8A2
LIGHT STRIP W/ IP20, 12V, 120LED/m, CCT

LIGHT STRIP W/ IP20, 12V, 120LED/m, CCT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number AB-FA01250-19712-8A2
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optics - LEDs - Light Pipes - SLR-343MC3F - 1093663-SLR-343MC3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
LED Indication - Discrete - XZM2DG50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details