American Bright Optoelectronics Corporation LED White Lighting AB-EZP24W-B3-K30

Description
LED Lighting AB-EZP White, Warm 3000K (2850K ~ 3150K) 24V 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting AB-EZP White, Warm 3000K (2850K ~ 3150K) 24V 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - AB-EZP24W-B3-K30TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
AB-EZP24W-B3-K30TR-ND
LED White Lighting AB-EZP24W-B3-K30TR-ND
LED Lighting AB-EZP White, Warm 3000K (2850K ~ 3150K) 24V 120° 1212 (3030 Metric)

LED Lighting AB-EZP White, Warm 3000K (2850K ~ 3150K) 24V 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number AB-EZP24W-B3-K30TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details