American Bright Optoelectronics Corporation LED Color Lighting AB-EZP13R-A3

Description
LED Lighting Color AB-EZP Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting Color AB-EZP Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - AB-EZP13R-A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZP13R-A3TR-ND
LED Color Lighting AB-EZP13R-A3TR-ND
LED Lighting Color AB-EZP Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

LED Lighting Color AB-EZP Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number AB-EZP13R-A3TR-ND
Product Name LED Color Lighting
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCM2CYK53WA-1VFTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details