American Bright Optoelectronics Corporation LED Color Lighting AB-EZD06R-A3

Description
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - AB-EZD06R-A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD06R-A3TR-ND
LED Color Lighting AB-EZD06R-A3TR-ND
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

Buy Now Datasheet
LED Color Lighting - AB-EZD06R-A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD06R-A3CT-ND
LED Color Lighting AB-EZD06R-A3CT-ND
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number AB-EZD06R-A3TR-ND
Product Name LED Color Lighting
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 516-ASM6-SRD0-AHK0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers