American Bright Optoelectronics Corporation LED Color Lighting AB-EZD03G-A3

Description
LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - AB-EZD03G-A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD03G-A3TR-ND
LED Color Lighting AB-EZD03G-A3TR-ND
LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)

Buy Now Datasheet
LED Color Lighting - AB-EZD03G-A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD03G-A3CT-ND
LED Color Lighting AB-EZD03G-A3CT-ND
LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Green 525nm (520nm ~ 530nm) 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number AB-EZD03G-A3TR-ND
Product Name LED Color Lighting
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-4080SA35A00E1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details