American Bright Optoelectronics Corporation LED Bulbs & Modules AB-ENDCAP-FH-01

Description
TAIL END CAP FOR FH SERIES -180
Request a Quote
Description
TAIL END CAP FOR FH SERIES -180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
AB-ENDCAP-FH-01
LED Bulbs & Modules AB-ENDCAP-FH-01
TAIL END CAP FOR FH SERIES -180

TAIL END CAP FOR FH SERIES -180

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number AB-ENDCAP-FH-01
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details