Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
AMERICAN BRIGHT OPTOELECTRONICS CORPORATION
AB-D2030-V12-Q -- LED DRIVERS
American Bright Optoelectronics Corporation
LED Drivers
AB-D2030-V12-Q
Description
LED DRVR CV AC-DC 2.5A 12V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED DRVR CV AC-DC 2.5A 12V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Drivers
2007-AB-D2030-V12-Q-ND
LED Drivers
2007-AB-D2030-V12-Q-ND
LED DRVR CV AC-DC 2.5A 12V
LED DRVR CV AC-DC 2.5A 12V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
LED Drivers
Product Number
2007-AB-D2030-V12-Q-ND
Product Name
LED Drivers
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Drivers
285408
Specs
Output Power
120 watts
Features
RoHS Compliant
View Details
Allegro MicroSystems Inc.
Quad 2 MHz LED Driver IC
A8501
View Details
Nexperia B.V.
LED Drivers
NCR420PASX
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
? to 40 volts
Output Voltage
40 volts
View Details
4
suppliers
Infineon Technologies AG
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2131-3EP
TLD2131-3EP
Specs
Form Factor
Intgrated Circuit (IC)
Output Current
5 to 80 milliamps
Number of Channels
3 #
View Details