LED Lighting 3030EH White, Warm 2700K 2.7V 65mA 120° 1212 (3030 Metric)
LED Lighting 3030EH White, Warm 2700K 2.7V 65mA 120° 1212 (3030 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 2007-AB-3030EH-27F80CT-ND |
| Product Name | LED White Lighting |
| LED Package: | 1212 (3030 Metric) |
| LED Type | White |
| Color Temperature | 2700 K |