LED Lighting 2835PM White, Warm 3000K 2.95V 150mA 120° 1411 (3528 Metric)
LED Lighting 2835PM White, Warm 3000K 2.95V 150mA 120° 1411 (3528 Metric)
LED Lighting 2835PM White, Warm 3000K 2.95V 150mA 120° 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 2007-AB-2835PM-30F80DKR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1411 (3528 Metric) |
| LED Type | White |
| Color Temperature | 3000 K |