American Bright Optoelectronics Corporation LED White Lighting AB-2016E2-40F80

Description
LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2007-AB-2016E2-40F80TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
2007-AB-2016E2-40F80TR-ND
LED White Lighting 2007-AB-2016E2-40F80TR-ND
LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 2007-AB-2016E2-40F80DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
2007-AB-2016E2-40F80DKR-ND
LED White Lighting 2007-AB-2016E2-40F80DKR-ND
LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 2007-AB-2016E2-40F80CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
2007-AB-2016E2-40F80CT-ND
LED White Lighting 2007-AB-2016E2-40F80CT-ND
LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

LED Lighting 2016E2 White, Neutral 4000K 2.9V 65mA 120° 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-2016E2-40F80TR-ND
Product Name LED White Lighting
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details