American Belleville Disc Spring DIN Spec EN 16983 Group 1 AD18-9.2-0.45

Description
American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount. Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to perform as needed in the most arduous dynamically loaded spring applications, where high load relative to available space is required. Limitless stacking configurations help the end user achieve load curves that are either regressive, linear or progressive. Our load/deflection calculations utilize a balanced combination of time-tested theoretical formulas and field-verified results. American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.
Description
American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount. Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to perform as needed in the most arduous dynamically loaded spring applications, where high load relative to available space is required. Limitless stacking configurations help the end user achieve load curves that are either regressive, linear or progressive. Our load/deflection calculations utilize a balanced combination of time-tested theoretical formulas and field-verified results. American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Disc Spring DIN Spec EN 16983 Group 1 - AD18-9.2-0.45 - American Belleville
Concord, OH, United States
Disc Spring DIN Spec EN 16983 Group 1
AD18-9.2-0.45
Disc Spring DIN Spec EN 16983 Group 1 AD18-9.2-0.45
American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount. Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to perform as needed in the most arduous dynamically loaded spring applications, where high load relative to available space is required. Limitless stacking configurations help the end user achieve load curves that are either regressive, linear or progressive. Our load/deflection calculations utilize a balanced combination of time-tested theoretical formulas and field-verified results. American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount.

Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to perform as needed in the most arduous dynamically loaded spring applications, where high load relative to available space is required.

Limitless stacking configurations help the end user achieve load curves that are either regressive, linear or progressive.

Our load/deflection calculations utilize a balanced combination of time-tested theoretical formulas and field-verified results.

American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications.

Available materials include:

  • High-carbon Steel Alloy AISI 1074 (ASTM A684)
  • AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506)
  • 301 Stainless Steel (ASTM A666)
  • 17/7PH Stainless Steel (ASTM A693)
  • Inconel 718 (ASTM B670 / AMS 5596)
  • 510 Phosphor Bronze (ASTM B103)

Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements.

Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AD18-9.2-0.45
Product Name Disc Spring DIN Spec EN 16983 Group 1
Material Steel; 0.45mm Thick
Unlock Full Specs
to access all available technical data

Similar Products

ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details
Washers & Shims - PW-25X35X1.50 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 1.430 to 1.500 inch (36.322 to 38.100 mm)
View Details
Washer - 7089A4/316L135109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details