American Belleville Load Washer DIN Spec 6796 AB15-35-3.5

Description
American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5 bolts, and manufactured in accordance with the specifications outlined in the European DIN 6796. These load washers are not pre-set, and therefore are listed with two separate Overall Height (OH) specifications. First the “as-received” height, and then the expected overall height, once initially loaded to flat. Available materials include: High-carbon Steel Alloy AISI 1060-1075 (DIN 17221 or 17222) AISI 6150 (50CrV4 / 51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Our material selection will accommodate working temperatures from -400 deg. F to 500 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.
Description
American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5 bolts, and manufactured in accordance with the specifications outlined in the European DIN 6796. These load washers are not pre-set, and therefore are listed with two separate Overall Height (OH) specifications. First the “as-received” height, and then the expected overall height, once initially loaded to flat. Available materials include: High-carbon Steel Alloy AISI 1060-1075 (DIN 17221 or 17222) AISI 6150 (50CrV4 / 51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Our material selection will accommodate working temperatures from -400 deg. F to 500 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Load Washer DIN Spec 6796 - AB15-35-3.5 - American Belleville
Concord, OH, United States
Load Washer DIN Spec 6796
AB15-35-3.5
Load Washer DIN Spec 6796 AB15-35-3.5
American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5 bolts, and manufactured in accordance with the specifications outlined in the European DIN 6796. These load washers are not pre-set, and therefore are listed with two separate Overall Height (OH) specifications. First the “as-received” height, and then the expected overall height, once initially loaded to flat. Available materials include: High-carbon Steel Alloy AISI 1060-1075 (DIN 17221 or 17222) AISI 6150 (50CrV4 / 51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Our material selection will accommodate working temperatures from -400 deg. F to 500 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5 bolts, and manufactured in accordance with the specifications outlined in the European DIN 6796.

These load washers are not pre-set, and therefore are listed with two separate Overall Height (OH) specifications. First the “as-received” height, and then the expected overall height, once initially loaded to flat.

Available materials include:

  • High-carbon Steel Alloy AISI 1060-1075 (DIN 17221 or 17222)
  • AISI 6150 (50CrV4 / 51CrV4) Chrome Vanadium Steel (ASTM A506)
  • 301 Stainless Steel (ASTM A666)
  • 17/7PH Stainless Steel (ASTM A693)

Our material selection will accommodate working temperatures from -400 deg. F to 500 deg. F, various corrosive environments and magnetism requirements.

Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AB15-35-3.5
Product Name Load Washer DIN Spec 6796
Material Steel; 3.5mm Thick
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Washers & Shims - PW-50X63X0.15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.110 to 0.150 inch (2.794 to 3.810 mm)
View Details
Washer - 7089A4/316L250HV250 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M24
View Details
Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details