5531 -- 15V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
15V - Power Supply Filter Inductors
5531
Suppliers
15V - Power Supply Filter Inductors
5531
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5531 |
|
Product Name
|
15V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
2.2 microH
DCR
0.2500 ohms
Rated DC Current
1000 milliamps
View Details
Core Material
Ceramic
Inductance Range
0.0470 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details