AMEC Thermasol Filler Pad, Silicone Free, 2W/mk, 1.0Mm; Insulator Body Material Amec Thermasol MSFP200-1.0

Description
FILLER PAD, SILICONE FREE, 2W/MK, 1.0MM; Insulator Body Material:-; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:7kV; Thickness:1mm; Volume Resistivity:10000000 0000ohm-cm; Thermal Impedance:-; Dielectric Strength:14kV/mm; RoHS Compliant: Yes
Datasheet
Description
FILLER PAD, SILICONE FREE, 2W/MK, 1.0MM; Insulator Body Material:-; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:7kV; Thickness:1mm; Volume Resistivity:10000000 0000ohm-cm; Thermal Impedance:-; Dielectric Strength:14kV/mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filler Pad, Silicone Free, 2W/mk, 1.0Mm; Insulator Body Material Amec Thermasol - 63W4091 - Newark, An Avnet Company
Chicago, IL, United States
Filler Pad, Silicone Free, 2W/mk, 1.0Mm; Insulator Body Material Amec Thermasol
63W4091
Filler Pad, Silicone Free, 2W/mk, 1.0Mm; Insulator Body Material Amec Thermasol 63W4091
FILLER PAD, SILICONE FREE, 2W/MK, 1.0MM; Insulator Body Material:-; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:7kV; Thickness:1mm; Volume Resistivity:10000000 0000ohm-cm; Thermal Impedance:-; Dielectric Strength:14kV/mm; RoHS Compliant: Yes

FILLER PAD, SILICONE FREE, 2W/MK, 1.0MM; Insulator Body Material:-; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:7kV; Thickness:1mm; Volume Resistivity:100000000000ohm-cm; Thermal Impedance:-; Dielectric Strength:14kV/mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 63W4091
Product Name Filler Pad, Silicone Free, 2W/mk, 1.0Mm; Insulator Body Material Amec Thermasol
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Phase change insulation for communications equipment wireless stations - SP205A-AL -40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component Highly Flexibilized Epoxy - EP21TDC-2AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details