AMEC Thermasol Heat Sink; Thermal Resistance Amec Thermasol MPC303050WT

Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:5mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:5mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Amec Thermasol - 46T6818 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Amec Thermasol
46T6818
Heat Sink; Thermal Resistance Amec Thermasol 46T6818
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:5mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.21°C/W; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:5mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6818
Product Name Heat Sink; Thermal Resistance Amec Thermasol
L 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 8670969 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 12 mm (0.4724 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details