AMEC Thermasol Heat Sink; Thermal Resistance Amec Thermasol MPC252525T

Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:25mm; External Height - Metric:2.49mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:25mm; External Height - Metric:2.49mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Amec Thermasol - 46T6815 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Amec Thermasol
46T6815
Heat Sink; Thermal Resistance Amec Thermasol 46T6815
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:25mm; External Height - Metric:2.49mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.21°C/W; Packages Cooled:-; External Width - Metric:25mm; External Height - Metric:2.49mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6815
Product Name Heat Sink; Thermal Resistance Amec Thermasol
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898595 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details