AME, Inc. PMIC - PMIC - LED Drivers - AME5142AEEVADJY AME5142AEEVADJY

Description
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044922-AME5142AEEVA DJY Quiescent Current: 2 mA Categories: PMIC - LED Drivers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Switching Frequency: 1.2 MHz
Request a Quote
Description
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044922-AME5142AEEVA DJY Quiescent Current: 2 mA Categories: PMIC - LED Drivers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Switching Frequency: 1.2 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AME5142AEEVADJY - 1044922-AME5142AEEVADJY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AME5142AEEVADJY
1044922-AME5142AEEVADJY
PMIC - PMIC - LED Drivers - AME5142AEEVADJY 1044922-AME5142AEEVADJY
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044922-AME5142AEEVA DJY Quiescent Current: 2 mA Categories: PMIC - LED Drivers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Switching Frequency: 1.2 MHz

Manufacturer: AME, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044922-AME5142AEEVADJY
Quiescent Current: 2 mA
Categories: PMIC - LED Drivers
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Switching Frequency: 1.2 MHz

Buy Now
Singapore, Singapore
LED Driver IC
137-AME5142AEEVADJY
LED Driver IC 137-AME5142AEEVADJY
Product overview: AME5142AEEVADJY from AME, Inc is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AME5142AEEVADJY can be used for catalog matching and distributor lookup.

Product overview: AME5142AEEVADJY from AME, Inc is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AME5142AEEVADJY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 1044922-AME5142AEEVADJY 137-AME5142AEEVADJY
Product Name PMIC - PMIC - LED Drivers - AME5142AEEVADJY LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details