Ambiq Micro Embedded - Embedded - Microcontrollers - APOLLO512-KCR APOLLO512-KCR

Description
Manufacturer: Ambiq Micro, Inc. Win Source Part Number: 801877-APOLLO512-KCR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 41 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 41-CSPBGA (2.9x2.49) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 41-UFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: Ambiq Micro, Inc. Win Source Part Number: 801877-APOLLO512-KCR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 41 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 41-CSPBGA (2.9x2.49) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 41-UFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - APOLLO512-KCR - 801877-APOLLO512-KCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - APOLLO512-KCR
801877-APOLLO512-KCR
Embedded - Embedded - Microcontrollers - APOLLO512-KCR 801877-APOLLO512-KCR
Manufacturer: Ambiq Micro, Inc. Win Source Part Number: 801877-APOLLO512-KCR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 24MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 41 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 41-CSPBGA (2.9x2.49) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 41-UFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.8V

Manufacturer: Ambiq Micro, Inc.
Win Source Part Number: 801877-APOLLO512-KCR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 24MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 41
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 41-CSPBGA (2.9x2.49)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 41-UFBGA, CSPBGA
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.8V

Buy Now
24MHZ 512KB Embedded Microcontroller MCU - 777-APOLLO512-KCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24MHZ 512KB Embedded Microcontroller MCU
777-APOLLO512-KCR
24MHZ 512KB Embedded Microcontroller MCU 777-APOLLO512-KCR
MCU 24MHZ M4F 512KB FLSH 41WLCSP Product overview: APOLLO512-KCR from Ambiq Micro, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHZ, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHZ, 512KB, Embedded Microcontroller MCU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-APOLLO512-KCR can be used for catalog matching and distributor lookup.

MCU 24MHZ M4F 512KB FLSH 41WLCSP Product overview: APOLLO512-KCR from Ambiq Micro, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHZ, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHZ, 512KB, Embedded Microcontroller MCU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-APOLLO512-KCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 801877-APOLLO512-KCR 777-APOLLO512-KCR
Product Name Embedded - Embedded - Microcontrollers - APOLLO512-KCR 24MHZ 512KB Embedded Microcontroller MCU
Data Bus 32 Bit
Clock Speed 24 MHz
RAM 512 KB 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7870AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers