Amazing Microelectronic Corp. Interface Transceiver IC AZKN1040T

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: AZKN1040T from Amazing is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZKN1040T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: AZKN1040T from Amazing is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZKN1040T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-AZKN1040T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-AZKN1040T
Interface Transceiver IC 710-AZKN1040T
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: AZKN1040T from Amazing is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZKN1040T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: AZKN1040T from Amazing is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AZKN1040T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1355043-AZKN1040T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1355043-AZKN1040T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1355043-AZKN1040T
Win Source Part Number: 1355043-AZKN1040T Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Transceiver Mfr: Amazing Package: Strip Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Voltage - Supply: 4.75V ~ 5.25V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half

Win Source Part Number: 1355043-AZKN1040T
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Transceiver
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AZKN1040T - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AZKN1040T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AZKN1040T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AZKN1040T 1355043-AZKN1040T AZKN1040T
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details