0.125'' Wide x 0.5'' Long x 0.125'' Thick Plate, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Through the Thickness, Poles On Flat Face
| Amazing Magnets, LLC | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | P125AD |
| Product Name | Plate Magnets |
| Industrial Magnets | Individual Magnets; Rare-Earth Magnet |
| Material | Neodymium Iron Boron |
| Magnet Grade | N40 |
| Operating Temperature | 176 F (80 C) |
| BHmax | 41 MGOe |