0.5'' Dia x 0.125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color), Plated, Diametrically Magnetized, Poles On Outside Diameter
| Amazing Magnets, LLC | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | D125D-DM |
| Product Name | Disc Magnets (Diametrical) |
| Industrial Magnets | Individual Magnets; Rare-Earth Magnet |
| Material | Neodymium Iron Boron |
| Magnet Grade | N40 |
| Operating Temperature | 176 F (80 C) |
| BHmax | 41 MGOe |