Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
ALWAYSE ENGINEERING LIMITED
300615 -- BALL TRANSFER UNITS
Alwayse Engineering Limited
Ball Transfer Units
300615
Description
S/steel flange fitting BTU,19mm ball dia
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
S/steel flange fitting BTU,19mm ball dia
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
687865
Ball Transfer Units
687865
S/steel flange fitting BTU,19mm ball dia
S/steel flange fitting BTU,19mm ball dia
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
687865
Product Name
Ball Transfer Units
Maximum Load
55.12 lbs (25 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor Spring cushion embedded type
PV200C
Specs
Weight
1.896 lbs (0.8598 kg)
Ball Material
SUJ2
Features
Spring Supported
View Details
SKF/Global
Miniature Ball Transfer Units
11M1-05 Series
Specs
Maximum Load
22.00 to 264.00 lbs (9.98 to 120 kg)
Ball Size
0.19 to 0.59 inch (4.8 to 15 mm)
Barrel Diameter
0.31 to 1.10 inch (8 to 28 mm)
View Details
2
suppliers
NBK America LLC
Downward Ball Rollers - Flange Type
BRDB-30
Specs
Maximum Load
247.28 lbs (112 kg)
Weight
0.456 lbs (0.2070 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
J. W. Winco, Inc.
GN 509.3
View Details