Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
ALWAYSE ENGINEERING LIMITED
100813 -- BALL TRANSFER UNITS
Alwayse Engineering Limited
Ball Transfer Units
100813
Description
Mild steel flange fitting BTU,25mm ball
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mild steel flange fitting BTU,25mm ball
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
687590
Ball Transfer Units
687590
Mild steel flange fitting BTU,25mm ball
Mild steel flange fitting BTU,25mm ball
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
687590
Product Name
Ball Transfer Units
Maximum Load
121.28 lbs (55 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor Press molded products
PV15S
Specs
Maximum Load
33.05 lbs (14.99 kg)
Weight
0.108 lbs (0.0490 kg)
Ball Material
SUS440C
View Details
SKF/Global
Hevi-load Ball Transfer Units
BT 7101 Series
Specs
Maximum Load
77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size
0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter
0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2
suppliers
NBK America LLC
Ball Rollers - Press Fit Type
BRUPN-5-N
Specs
Maximum Load
0.45 lbs (0.2039 kg)
Weight
0.001 lbs (4.20E-4 kg)
Ball Material
Polyacetal/White
View Details
J. W. Winco, Inc.
GN 509.1
View Details