Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP3053SSOR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 1.97 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 1.97 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel - MAT-THP3053SSOR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
MAT-THP3053SSOR
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP3053SSOR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 1.97 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 5/16-18; Thread Length: 1.97 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP3053SSOR
Product Name Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Stainless Steel
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565593 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.18 inches (30 mm)
Handle Length 0.3543 inches (9 mm)
View Details
2 suppliers
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 519 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Aluminum Equipment Handle - RD3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte; Powder Coated Finish, Gray White
Handle Material Metal
View Details