Morton Machine Works Clamp Handle; Threaded Hole; T-Shape; Steel MAT-THP203

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Hole; T-Shape; Steel - MAT-THP203 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Hole; T-Shape; Steel
MAT-THP203
Clamp Handle; Threaded Hole; T-Shape; Steel MAT-THP203
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M6 X 1.0; Thread Depth: 8 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP203
Product Name Clamp Handle; Threaded Hole; T-Shape; Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Handles - 164-1427L1BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Camlocks - 1929649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Features Key Lock
Material Description Die cast
View Details