Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Thread Size: M10 x 1.50; Thread Length: 40 mm
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | MAT-TH4234OR |
| Product Name | Clamp Handle; Threaded Stud, T-Shape, Steel |
| Handle Type | T-handle (Tee) |
| Colors / Finishes Available | Black Oxide Finish |
| Handle Material | Metal |
| Material Description | Steel |